Fairview Microwave Inc. Attenuators SA6-06

Description
FXD ATTN PLUG-JACK SMA SS 1.3
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK SMA SS 1.3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA6-06-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-SA6-06-ND
Attenuators 5328-SA6-06-ND
FXD ATTN PLUG-JACK SMA SS 1.3

FXD ATTN PLUG-JACK SMA SS 1.3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA6-06-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-SMA-02-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Programmable Attenuatorsuators - NPRA-20-18000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0200 GHz
Insertion Loss 8 dB
View Details
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 5 dB
View Details
Fixed Attenuator Pads - ATN3590-04 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 4 dB
View Details
4 suppliers