Fairview Microwave Inc. Attenuators SA3T-20

Description
FXD ATTN PLUG-JACK TNC 1.25
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK TNC 1.25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA3T-20-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-SA3T-20-ND
Attenuators 5328-SA3T-20-ND
FXD ATTN PLUG-JACK TNC 1.25

FXD ATTN PLUG-JACK TNC 1.25

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA3T-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-292-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator - 5o20203S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
ATN09-0067CH, Passive GaAs MMIC Attenuator Family - ATN09-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details