Fairview Microwave Inc. Attenuators SA3N500-30

Description
FXD ATTN PLUG-JACK TYPE N 1.4
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK TYPE N 1.4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA3N500-30-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK TYPE N 1.4

FXD ATTN PLUG-JACK TYPE N 1.4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA3N500-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Digitally Controlled Attenuators - NDA-100-18000-32-0.03 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.0300
Frequency 0.1000 GHz
View Details
RS Components, Ltd.
Specs
Frequency 3 GHz
Attenuation 3 dB
View Details
Attenuators - 863-1000-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 10 dB
Package Type SOT-5
View Details
3 suppliers