Fairview Microwave Inc. Attenuators SA3N-02

Description
FXD ATTN PLUG-JACK TYPE N 1.25
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK TYPE N 1.25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA3N-02-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-SA3N-02-ND
Attenuators 5328-SA3N-02-ND
FXD ATTN PLUG-JACK TYPE N 1.25

FXD ATTN PLUG-JACK TYPE N 1.25

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA3N-02-ND
Product Name Attenuators
Attenuation 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Digitally Controlled Attenuators - NDA-108-400-31-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 0.1080 GHz
View Details
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 42.5 dB
View Details
Fixed Attenuator Pads - ATN3580-40 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 40 dB
View Details
5 suppliers