Bulgin Limited Connectors Crimp Contacts, Commercial, Stamped & Formed SA3544/P

Description
PIN CRIMP
Request a Quote Datasheet
Description
PIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - SA3544/P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
SA3544/P
Connectors Crimp Contacts, Commercial, Stamped & Formed SA3544/P
PIN CRIMP

PIN CRIMP

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
SA3544/P
Pin & Socket Connectors SA3544/P
6000 SERIES 8 POLE CRIMP PINS

6000 SERIES 8 POLE CRIMP PINS

Buy Now
Connectors, Interconnects - Circular Connectors - Contacts - 1188807-SA3544/P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Contacts
1188807-SA3544/P
Connectors, Interconnects - Circular Connectors - Contacts 1188807-SA3544/P
Win Source Part Number: 1188807-SA3544/P Category: Connectors, Interconnects>Circul ar Connectors - Contacts Series: Buccaneer® 6000 Type: Power Wire Gauge or Range - AWG: 18-20 AWG Contact Type: Pin Contact Finish: Nickel Package: Bulk Contact Termination: Crimp Contact Material: Brass Termination Finish: Nickel Standard Package: 50 Alternative Parts (Cross-Reference): SA3544-P; SA3544P; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Bulgin Other Names: 2266-SA3544/P,SA3544 P,708-1568 Base Product Number: SA3544

Win Source Part Number: 1188807-SA3544/P
Category: Connectors, Interconnects>Circular Connectors - Contacts
Series: Buccaneer® 6000
Type: Power
Wire Gauge or Range - AWG: 18-20 AWG
Contact Type: Pin
Contact Finish: Nickel
Package: Bulk
Contact Termination: Crimp
Contact Material: Brass
Termination Finish: Nickel
Standard Package: 50
Alternative Parts (Cross-Reference): SA3544-P; SA3544P;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Bulgin
Other Names: 2266-SA3544/P,SA3544P,708-1568
Base Product Number: SA3544

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SA3544/P SA3544/P 1188807-SA3544/P
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Pin & Socket Connectors Connectors, Interconnects - Circular Connectors - Contacts
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details