Bulgin Limited Pin & Socket Connectors SA3350

Description
CRIMP PIN CONTACTS 10 PER PKG
Request a Quote Datasheet
Description
CRIMP PIN CONTACTS 10 PER PKG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pin & Socket Connectors
SA3350
Pin & Socket Connectors SA3350
CRIMP PIN CONTACTS 10 PER PKG

CRIMP PIN CONTACTS 10 PER PKG

Buy Now
Swedesboro, NJ, United States
Contacts
SA3350
Contacts SA3350
CRIMP PIN CONTACTS 10 PER PKG

CRIMP PIN CONTACTS 10 PER PKG

Buy Now
Circular Connector Contacts - 5073-SA3350-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
5073-SA3350-ND
Circular Connector Contacts 5073-SA3350-ND
SA3350 CRIMP PIN FOR STANDARD SE

SA3350 CRIMP PIN FOR STANDARD SE

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Contacts - 1214698-SA3350 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Contacts
1214698-SA3350
Connectors, Interconnects - Circular Connectors - Contacts 1214698-SA3350
Win Source Part Number: 1214698-SA3350 Category: Connectors, Interconnects>Circul ar Connectors - Contacts Series: Buccaneer® Type: Power Wire Gauge or Range - AWG: 20-24 AWG Contact Type: Pin Contact Finish: Gold Package: Bulk Contact Termination: Crimp Contact Material: Copper Alloy Termination Finish: Copper Alloy Contact Size: 2.5mm Standard Package: 50 Alternative Parts (Cross-Reference): SA3350.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Bulgin Other Names: 708-1087,-SA3350

Win Source Part Number: 1214698-SA3350
Category: Connectors, Interconnects>Circular Connectors - Contacts
Series: Buccaneer®
Type: Power
Wire Gauge or Range - AWG: 20-24 AWG
Contact Type: Pin
Contact Finish: Gold
Package: Bulk
Contact Termination: Crimp
Contact Material: Copper Alloy
Termination Finish: Copper Alloy
Contact Size: 2.5mm
Standard Package: 50
Alternative Parts (Cross-Reference): SA3350.;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Bulgin
Other Names: 708-1087,-SA3350

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SA3350 5073-SA3350-ND 1214698-SA3350
Product Name Pin & Socket Connectors Circular Connector Contacts Connectors, Interconnects - Circular Connectors - Contacts
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Micro Plastic Circular Connectors - Type RA -  - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/ATUM Strain Relief (fits Amphenol (RJF) ruggedized backshell) - 110361 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details