Bulgin Limited Circular Connectors - Circular Connectors - Contacts - SA3349 SA3349

Description
Manufacturer: Bulgin Win Source Part Number: 932975-SA3349 Series: Buccaneer® Features: Socket Contact 20-24 AWG Size 2.5mm Crimp Gold Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: -SA3349, 708-1086, 2266-SA3349
Request a Quote Datasheet
Description
Manufacturer: Bulgin Win Source Part Number: 932975-SA3349 Series: Buccaneer® Features: Socket Contact 20-24 AWG Size 2.5mm Crimp Gold Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: -SA3349, 708-1086, 2266-SA3349
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Contacts - SA3349 - 932975-SA3349 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Contacts - SA3349
932975-SA3349
Circular Connectors - Circular Connectors - Contacts - SA3349 932975-SA3349
Manufacturer: Bulgin Win Source Part Number: 932975-SA3349 Series: Buccaneer® Features: Socket Contact 20-24 AWG Size 2.5mm Crimp Gold Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: -SA3349, 708-1086, 2266-SA3349

Manufacturer: Bulgin
Win Source Part Number: 932975-SA3349
Series: Buccaneer®
Features: Socket Contact 20-24 AWG Size 2.5mm Crimp Gold
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: -SA3349, 708-1086, 2266-SA3349

Buy Now Datasheet
Circular Connector Contacts - 5073-SA3349-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
5073-SA3349-ND
Circular Connector Contacts 5073-SA3349-ND
SA3349 CRIMP SOCKET FOR STANDARD

SA3349 CRIMP SOCKET FOR STANDARD

Buy Now Datasheet
Connectors Circular, Industrial - Contacts - SA3349 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Contacts
SA3349
Connectors Circular, Industrial - Contacts SA3349
3 POLE CRIMP SOCKET PACK

3 POLE CRIMP SOCKET PACK

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
SA3349
Pin & Socket Connectors SA3349
CRIMP SOCKET CONTACTS 10 PER PKG

CRIMP SOCKET CONTACTS 10 PER PKG

Buy Now
Swedesboro, NJ, United States
Contacts
SA3349
Contacts SA3349
CRIMP SOCKET CONTACTS 10 PER PKG

CRIMP SOCKET CONTACTS 10 PER PKG

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Heilind Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 932975-SA3349 5073-SA3349-ND SA3349 SA3349
Product Name Circular Connectors - Circular Connectors - Contacts - SA3349 Circular Connector Contacts Connectors Circular, Industrial - Contacts Pin & Socket Connectors
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details