Bulgin Limited Circular Connector Contacts SA3348/1

Description
SA3348/1 SOLDER PIN FOR STANDARD
Request a Quote Datasheet
Description
SA3348/1 SOLDER PIN FOR STANDARD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 5073-SA3348/1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
5073-SA3348/1-ND
Circular Connector Contacts 5073-SA3348/1-ND
SA3348/1 SOLDER PIN FOR STANDARD

SA3348/1 SOLDER PIN FOR STANDARD

Buy Now Datasheet
Circular Connectors - Circular Connectors - Contacts - SA3348/1 - 813232-SA3348/1 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Contacts - SA3348/1
813232-SA3348/1
Circular Connectors - Circular Connectors - Contacts - SA3348/1 813232-SA3348/1
Manufacturer: Bulgin Win Source Part Number: 813232-SA3348/1 Packaging: Bulk Type: Power Wire Gauge or Range - AWG: 22-26 AWG Contact Type: Pin Contact Finish: Gold Contact Termination: Solder Cup Contact Material: Copper Alloy Termination Finish: Copper Alloy Contact Size: 2.5mm Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable

Manufacturer: Bulgin
Win Source Part Number: 813232-SA3348/1
Packaging: Bulk
Type: Power
Wire Gauge or Range - AWG: 22-26 AWG
Contact Type: Pin
Contact Finish: Gold
Contact Termination: Solder Cup
Contact Material: Copper Alloy
Termination Finish: Copper Alloy
Contact Size: 2.5mm
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable

Buy Now
Connectors Circular, Industrial - Contacts - SA3348/1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Contacts
SA3348/1
Connectors Circular, Industrial - Contacts SA3348/1
8 POLE SOLDER PIN PACK

8 POLE SOLDER PIN PACK

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
SA3348/1
Pin & Socket Connectors SA3348/1
SOLDER PIN CONTACTS 10 PER PKG

SOLDER PIN CONTACTS 10 PER PKG

Buy Now
Swedesboro, NJ, United States
Contacts
SA3348/1
Contacts SA3348/1
SOLDER PIN CONTACTS 10 PER PKG

SOLDER PIN CONTACTS 10 PER PKG

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5073-SA3348/1-ND 813232-SA3348/1 SA3348/1 SA3348/1
Product Name Circular Connector Contacts Circular Connectors - Circular Connectors - Contacts - SA3348/1 Connectors Circular, Industrial - Contacts Pin & Socket Connectors
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Accessories - 17-100P160-13-1-B-NB4-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details