Bulgin Limited Pin & Socket Connectors SA3347/1

Description
CRIMP SOCKET CONTACTS 10 PER PKG
Request a Quote Datasheet
Description
CRIMP SOCKET CONTACTS 10 PER PKG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pin & Socket Connectors
SA3347/1
Pin & Socket Connectors SA3347/1
CRIMP SOCKET CONTACTS 10 PER PKG

CRIMP SOCKET CONTACTS 10 PER PKG

Buy Now
Swedesboro, NJ, United States
Contacts
SA3347/1
Contacts SA3347/1
CRIMP SOCKET CONTACTS 10 PER PKG

CRIMP SOCKET CONTACTS 10 PER PKG

Buy Now
Circular Connector Contacts - 5073-SA3347/1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
5073-SA3347/1-ND
Circular Connector Contacts 5073-SA3347/1-ND
SA3347/1 SOLDER SOCKET FOR STAND

SA3347/1 SOLDER SOCKET FOR STAND

Buy Now Datasheet
Circular Connectors - Circular Connectors - Contacts - SA3347/1 - 813310-SA3347/1 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Contacts - SA3347/1
813310-SA3347/1
Circular Connectors - Circular Connectors - Contacts - SA3347/1 813310-SA3347/1
Manufacturer: Bulgin Win Source Part Number: 813310-SA3347/1 Packaging: Bulk Type: Power Wire Gauge or Range - AWG: 22-26 AWG Contact Type: Socket Contact Finish: Gold Contact Termination: Solder Cup Contact Material: Copper Alloy Termination Finish: Copper Alloy Contact Size: 2.5mm Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable

Manufacturer: Bulgin
Win Source Part Number: 813310-SA3347/1
Packaging: Bulk
Type: Power
Wire Gauge or Range - AWG: 22-26 AWG
Contact Type: Socket
Contact Finish: Gold
Contact Termination: Solder Cup
Contact Material: Copper Alloy
Termination Finish: Copper Alloy
Contact Size: 2.5mm
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable

Buy Now
Circular Connector Contacts - SA3347/1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Contacts
SA3347/1
Circular Connector Contacts SA3347/1
CONTACT SOCKET 22-26AWG 1=10PC

CONTACT SOCKET 22-26AWG 1=10PC

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SA3347/1 5073-SA3347/1-ND 813310-SA3347/1 SA3347/1
Product Name Pin & Socket Connectors Circular Connector Contacts Circular Connectors - Circular Connectors - Contacts - SA3347/1 Circular Connector Contacts
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Black Zinc Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details