Bulgin Limited Circular Connector Contacts SA3180/1

Description
SA3180/1 SOLDER PIN FOR STANDARD
Request a Quote Datasheet
Description
SA3180/1 SOLDER PIN FOR STANDARD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 5073-SA3180/1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
5073-SA3180/1-ND
Circular Connector Contacts 5073-SA3180/1-ND
SA3180/1 SOLDER PIN FOR STANDARD

SA3180/1 SOLDER PIN FOR STANDARD

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Contacts - 1142630-SA3180/1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Contacts
1142630-SA3180/1
Connectors, Interconnects - Circular Connectors - Contacts 1142630-SA3180/1
Win Source Part Number: 1142630-SA3180/1 Category: Connectors, Interconnects>Circul ar Connectors - Contacts Series: Buccaneer® Type: Power Wire Gauge or Range - AWG: 24-28 AWG Contact Type: Pin Contact Finish: Gold Package: Bulk Contact Termination: Solder Cup Contact Material: Copper Alloy Termination Finish: Copper Alloy Contact Size: 2.5mm Standard Package: 100 Alternative Parts (Cross-Reference): SA3180/1.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Bulgin Other Names: 2266-SA3180/1,708-10 96,SA31801 Base Product Number: SA3180

Win Source Part Number: 1142630-SA3180/1
Category: Connectors, Interconnects>Circular Connectors - Contacts
Series: Buccaneer®
Type: Power
Wire Gauge or Range - AWG: 24-28 AWG
Contact Type: Pin
Contact Finish: Gold
Package: Bulk
Contact Termination: Solder Cup
Contact Material: Copper Alloy
Termination Finish: Copper Alloy
Contact Size: 2.5mm
Standard Package: 100
Alternative Parts (Cross-Reference): SA3180/1.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Bulgin
Other Names: 2266-SA3180/1,708-1096,SA31801
Base Product Number: SA3180

Buy Now Datasheet
Swedesboro, NJ, United States
Pin & Socket Connectors
SA3180/1
Pin & Socket Connectors SA3180/1
SOLDER PIN CONTACTS 10 PER PKG

SOLDER PIN CONTACTS 10 PER PKG

Buy Now
Swedesboro, NJ, United States
Contacts
SA3180/1
Contacts SA3180/1
SOLDER PIN CONTACTS 10 PER PKG

SOLDER PIN CONTACTS 10 PER PKG

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5073-SA3180/1-ND 1142630-SA3180/1 SA3180/1
Product Name Circular Connector Contacts Connectors, Interconnects - Circular Connectors - Contacts Pin & Socket Connectors
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data