Bulgin Limited Pin & Socket Connectors SA3147

Description
POLARIZING KIT(SOLDER)
Request a Quote Datasheet
Description
POLARIZING KIT(SOLDER)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pin & Socket Connectors
SA3147
Pin & Socket Connectors SA3147
POLARIZING KIT(SOLDER)

POLARIZING KIT(SOLDER)

Buy Now
Connectors, Interconnects - Circular Connectors - Accessories - 1128134-SA3147 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Accessories
1128134-SA3147
Connectors, Interconnects - Circular Connectors - Accessories 1128134-SA3147
Win Source Part Number: 1128134-SA3147 Category: Connectors, Interconnects>Circul ar Connectors - Accessories Series: Buccaneer®, Mini Color: Black Package: Box Accessory Type: Blanking/Polarizing Pin For Use With/Related Products: Mini Buccaneer® Connectors Standard Package: 150 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Bulgin Other Names: 708-1261-ND,708-1261 ,708-1940

Win Source Part Number: 1128134-SA3147
Category: Connectors, Interconnects>Circular Connectors - Accessories
Series: Buccaneer®, Mini
Color: Black
Package: Box
Accessory Type: Blanking/Polarizing Pin
For Use With/Related Products: Mini Buccaneer® Connectors
Standard Package: 150
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: Bulgin
Other Names: 708-1261-ND,708-1261,708-1940

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number SA3147 1128134-SA3147
Product Name Pin & Socket Connectors Connectors, Interconnects - Circular Connectors - Accessories
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
50 Ohm N Connector, N Inline Jack - 190524A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details