Fairview Microwave Inc. Attenuators SA03B75-10

Description
FXD ATTN PLUG-JACK BNC
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK BNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA03B75-10-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK BNC

FXD ATTN PLUG-JACK BNC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA03B75-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 11.3 dB
View Details
Manually Variable Attenuators - NSA26B - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; SMA
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Hi-Rel Components -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details