Bulgin Limited Coaxial Connector (RF) Terminators RFTERMNP2W

Description
CONN N P TO TERM 2W
Datasheet
Description
CONN N P TO TERM 2W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - RFTERMNP2W - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Terminators
RFTERMNP2W
Coaxial Connector (RF) Terminators RFTERMNP2W
CONN N P TO TERM 2W

CONN N P TO TERM 2W

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category RF and Microwave Connectors
Product Number RFTERMNP2W
Product Name Coaxial Connector (RF) Terminators
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FB-086-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
75 Ohm Quad Connector, BNC Jack to Jack (4 Jacks) - 190054 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2821228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 12.400 GHz
View Details
RF Connectors - 1052324-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers