BULGIN LIMITED
RFTERM350J1W -- COAXIAL CONNECTOR (RF) TERMINATORS
Bulgin Limited
Coaxial Connector (RF) Terminators
RFTERM350J1W
Description
CONN 3.5MM J TO TERM 1W
Description
CONN 3.5MM J TO TERM 1W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF and Microwave Connectors |
|
Product Number
|
RFTERM350J1W |
|
Product Name
|
Coaxial Connector (RF) Terminators |
|
Gender
|
Female / Jack
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
BNC
Gender
Male / Plug; Female / Jack
Geometry
Tee
View Details
Connector Type
BNC
Gender
Female / Jack
Geometry
Straight
View Details
Connector Type
1.85mm Connector
Gender
Female / Jack
Frequency
0.000 to 67.000 GHz
View Details