L-com, Inc.
RF Antennas
RE1903U-SM
Description
ANTOMNI 800-2100MHZ 3DBI
Request a Quote
Email Supplier
Datasheet
Description
ANTOMNI 800-2100MHZ 3DBI
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
5073-RE1903U-SM-ND |
|
Product Name
|
RF Antennas |
|
Applications
|
Cellular or PCS Terminal; Modem or Wireless Network; CSD, EDGE, GPRS, GSM, ISM, LoRa, LPWAN, LTE-M, M2M, NB-IoT, PCS, WLAN
|
|
Primary Frequency Range
|
900.0 to 2100.0 MHz
|
|
Gain
|
3 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarization
Other; Dual slant ±45°
Primary Frequency Range
2400.0 to 5875.0 MHz
Operating Temperature
-40 to 70 F (-40 to 21.11 C)
View Details
Applications
General Purpose
Technology Type
Whip; Whip, Straight
View Details
Applications
Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range
850.0 to 2100.0 MHz
Technology Type
Whip
View Details
2 suppliers