REANTRND PATCH 2.4GHZ 8DBI
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5073-RE08P-RTP-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11b/g/n, Bluetooth, ISM, Wi-Fi, WLAN |
| Primary Frequency Range | 2400.0 MHz |
| Gain | 8 dB |
Vertical & 2 x Dual Slant ±45°