L-com, Inc. RF Antennas RE07U-NF

Description
REANTOMNI 2.4GHZ 7DBI MAGMNT
Request a Quote Datasheet
Description
REANTOMNI 2.4GHZ 7DBI MAGMNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-RE07U-NF-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5073-RE07U-NF-ND
RF Antennas 5073-RE07U-NF-ND
REANTOMNI 2.4GHZ 7DBI MAGMNT

REANTOMNI 2.4GHZ 7DBI MAGMNT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-RE07U-NF-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11b/g/n, Bluetooth, ISM, Wi-Fi, WLAN
Primary Frequency Range 2400.0 MHz
Gain 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
H-Field Rod Antenna - Model HFR-3 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details