The Win Source Electronics part number 1341176-PXP4013/10P is a circular connector housing designed for male pins with a total of 10 positions. It is part of the Buccaneer® 4000 series and features a bayonet locking mechanism for secure connections. The housing is constructed from a combination of polycarbonate and polybutylene terephthalate (PBT), ensuring a flammability rating of UL94 V-0 and making it halogen-free. This connector housing is rated for IP66/IP68/IP69K, providing excellent protection against dust and water ingress, making it suitable for harsh environments. It operates effectively within a temperature range of -40°C to +120°C. The product is designed for panel mount applications and includes a bulkhead front side nut for secure installation. It is important to note that contacts are not included with this housing. Engineers looking for a reliable and robust connector housing for their projects may find this product suitable, especially in applications requiring high ingress protection and durability.
Win Source Part Number: 1341176-PXP4013/10P
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Series: Buccaneer® 4000
Type: For Male Pins
Number of Positions: 10 (Power)
Features: UV Resistant
Connector Type: Receptacle Housing
Contact Type: Crimp and Solder Cup
Fastening Type: Bayonet Lock
Package: Bulk
Note: Contacts Not Included
Ingress Protection: IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Black
Standard Package: 50
Mounting Feature: Bulkhead - Front Side Nut
Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer
Mounting Type: Panel Mount, Through Hole
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 120°C
Shell Material: Polycarbonate/Polybu
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: Bulgin
Base Product Number: PXP4013
Primary Material: Plastic
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1341176-PXP4013/10P |
| Product Name | Connectors, Interconnects - Circular Connectors - Circular Connector Housings |
| Connector Type | Circular / Cylindrical Connectors |