Bulgin Limited Connectors, Interconnects - Circular Connectors - Circular Connector Housings PXP4010/10S/6570

Description
4000 SERIES FLEX CONNECTOR 10 POLE
Request a Quote Datasheet
Description
4000 SERIES FLEX CONNECTOR 10 POLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4000 SERIES FLEX CONNECTOR 10 POLE

4000 SERIES FLEX CONNECTOR 10 POLE

Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1341175-PXP4010/10S/6570 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1341175-PXP4010/10S/6570
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1341175-PXP4010/10S/6570
Win Source Part Number: 1341175-PXP4010/10S/ 6570 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Series: Buccaneer® 4000 Type: For Female Sockets Number of Positions: 10 (Power) Features: Backshell, Coupling Nut, UV Resistant Connector Type: Plug Housing Contact Type: Crimp and Solder Cup Fastening Type: Bayonet Lock Package: Bulk Note: Contacts Not Included Ingress Protection: IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black, Blue Standard Package: 50 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 120°C Shell Material: Polycarbonate/Polybu tylene Terephthalate (PBT) , Halogen Free ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: Bulgin Base Product Number: PXP4010 Primary Material: Plastic

Win Source Part Number: 1341175-PXP4010/10S/6570
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Series: Buccaneer® 4000
Type: For Female Sockets
Number of Positions: 10 (Power)
Features: Backshell, Coupling Nut, UV Resistant
Connector Type: Plug Housing
Contact Type: Crimp and Solder Cup
Fastening Type: Bayonet Lock
Package: Bulk
Note: Contacts Not Included
Ingress Protection: IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Black, Blue
Standard Package: 50
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 120°C
Shell Material: Polycarbonate/Polybutylene Terephthalate (PBT) , Halogen Free
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: Bulgin
Base Product Number: PXP4010
Primary Material: Plastic

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number PXP4010/10S/6570 1341175-PXP4010/10S/6570
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
X100W Mini-Hook, 24 AWG Teflon Test Lead - SALE-304W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details