Bulgin Limited Connectors, Interconnects - Circular Connectors PXMBNI12RPM04TFLM16001

Description
M12 T-Code 4P/M Rear Fastened Conne
Request a Quote Datasheet
Description
M12 T-Code 4P/M Rear Fastened Conne
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 T-Code 4P/M Rear Fastened Conne

M12 T-Code 4P/M Rear Fastened Conne

Buy Now
Connectors, Interconnects - Circular Connectors - 1107918-PXMBNI12RPM04TFLM16001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1107918-PXMBNI12RPM04TFLM16001
Connectors, Interconnects - Circular Connectors 1107918-PXMBNI12RPM04TFLM16001
Win Source Part Number: 1107918-PXMBNI12RPM0 4TFLM16001 Category: Connectors, Interconnects>Circul ar Connectors Series: Buccaneer® M12 Number of Positions: 4 Color: Silver Connector Type: Receptacle, Male Pins Termination: Wire Leads Fastening Type: Threaded Package: Bulk Contact Material: Brass Voltage Rating: 250V Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Applications: Industrial Orientation: T Standard Package: 25 Mounting Feature: Bulkhead - Rear Side Nut Shell Size - Insert: M12-4 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -25°C ~ 80°C Shell Material: Brass Shell Finish: Nickel Alternative Parts (Cross-Reference): PXMBNI12RPM04TFLM160 01.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Bulgin Other Names: 708-PXMBNI12RPM04TFL M16001 Base Product Number: PXMBNI Primary Material: Metal

Win Source Part Number: 1107918-PXMBNI12RPM04TFLM16001
Category: Connectors, Interconnects>Circular Connectors
Series: Buccaneer® M12
Number of Positions: 4
Color: Silver
Connector Type: Receptacle, Male Pins
Termination: Wire Leads
Fastening Type: Threaded
Package: Bulk
Contact Material: Brass
Voltage Rating: 250V
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Applications: Industrial
Orientation: T
Standard Package: 25
Mounting Feature: Bulkhead - Rear Side Nut
Shell Size - Insert: M12-4
Contact Finish - Mating: Gold
Mounting Type: Panel Mount
Temperature Range - Operating: -25°C ~ 80°C
Shell Material: Brass
Shell Finish: Nickel
Alternative Parts (Cross-Reference): PXMBNI12RPM04TFLM16001.;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Bulgin
Other Names: 708-PXMBNI12RPM04TFLM16001
Base Product Number: PXMBNI
Primary Material: Metal

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number PXMBNI12RPM04TFLM16001 1107918-PXMBNI12RPM04TFLM16001
Product Name Connectors, Interconnects - Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6064 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details