Bulgin Limited Connectors, Interconnects - Circular Connectors PXMBNI12RPF04SFLM16020

Description
Win Source Part Number: 986142-PXMBNI12RPF04 SFLM16020 Category: Connectors, Interconnects>Circul ar Connectors Series: Buccaneer® M12 Number of Positions: 4 Color: Silver Connector Type: Plug, Female Sockets Termination: Wire Leads Fastening Type: Threaded Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 250V Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Applications: Industrial Orientation: S Standard Package: 25 Mounting Feature: Bulkhead - Rear Side Nut Shell Size - Insert: M12-4 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -25°C ~ 80°C Shell Material: Brass Shell Finish: Nickel ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Bulgin Other Names: 708-PXMBNI12RPF04SFL M16020 Base Product Number: PXMBNI Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 986142-PXMBNI12RPF04 SFLM16020 Category: Connectors, Interconnects>Circul ar Connectors Series: Buccaneer® M12 Number of Positions: 4 Color: Silver Connector Type: Plug, Female Sockets Termination: Wire Leads Fastening Type: Threaded Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 250V Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Applications: Industrial Orientation: S Standard Package: 25 Mounting Feature: Bulkhead - Rear Side Nut Shell Size - Insert: M12-4 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -25°C ~ 80°C Shell Material: Brass Shell Finish: Nickel ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Bulgin Other Names: 708-PXMBNI12RPF04SFL M16020 Base Product Number: PXMBNI Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 986142-PXMBNI12RPF04SFLM16020 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
986142-PXMBNI12RPF04SFLM16020
Connectors, Interconnects - Circular Connectors 986142-PXMBNI12RPF04SFLM16020
Win Source Part Number: 986142-PXMBNI12RPF04 SFLM16020 Category: Connectors, Interconnects>Circul ar Connectors Series: Buccaneer® M12 Number of Positions: 4 Color: Silver Connector Type: Plug, Female Sockets Termination: Wire Leads Fastening Type: Threaded Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 250V Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Applications: Industrial Orientation: S Standard Package: 25 Mounting Feature: Bulkhead - Rear Side Nut Shell Size - Insert: M12-4 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -25°C ~ 80°C Shell Material: Brass Shell Finish: Nickel ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Bulgin Other Names: 708-PXMBNI12RPF04SFL M16020 Base Product Number: PXMBNI Primary Material: Metal

Win Source Part Number: 986142-PXMBNI12RPF04SFLM16020
Category: Connectors, Interconnects>Circular Connectors
Series: Buccaneer® M12
Number of Positions: 4
Color: Silver
Connector Type: Plug, Female Sockets
Termination: Wire Leads
Fastening Type: Threaded
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 250V
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Applications: Industrial
Orientation: S
Standard Package: 25
Mounting Feature: Bulkhead - Rear Side Nut
Shell Size - Insert: M12-4
Contact Finish - Mating: Gold
Mounting Type: Panel Mount
Temperature Range - Operating: -25°C ~ 80°C
Shell Material: Brass
Shell Finish: Nickel
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Bulgin
Other Names: 708-PXMBNI12RPF04SFLM16020
Base Product Number: PXMBNI
Primary Material: Metal

Buy Now Datasheet
M12 S-Code 4P/F Rear Fastened Conne

M12 S-Code 4P/F Rear Fastened Conne

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 986142-PXMBNI12RPF04SFLM16020 PXMBNI12RPF04SFLM16020
Product Name Connectors, Interconnects - Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle BNC Female to BNC Male, Adapter - SALE-9239 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
SMA Female 2 Hole Panel Mount Right Angle Connector Without Teflon - ET-SFRA-2H-WOT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details