Bulgin Limited Connectors, Interconnects - Circular Connectors PXMBNI08FBF05BSC

Description
Win Source Part Number: 1148032-PXMBNI08FBF0 5BSC Category: Connectors, Interconnects>Circul ar Connectors Series: Buccaneer® M8 Number of Positions: 5 Color: Silver Features: Backshell, Coupling Nut Connector Type: Plug, Female Sockets Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 30V Ingress Protection: IP67 - Dust Tight, Waterproof Applications: Industrial Orientation: B Standard Package: 25 Shell Size - Insert: M8-5 Contact Finish - Mating: Gold Cable Opening: 0.118" ~ 0.138" (3.00mm ~ 3.50mm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -25°C ~ 80°C Shell Material: Brass Shell Finish: Nickel ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable Current Rating (Amps): 1.5A Backshell Material, Plating: Brass, Nickel REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Bulgin Other Names: 2266-PXMBNI08FBF05BS C,708-2134 Base Product Number: PXMBNI Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1148032-PXMBNI08FBF0 5BSC Category: Connectors, Interconnects>Circul ar Connectors Series: Buccaneer® M8 Number of Positions: 5 Color: Silver Features: Backshell, Coupling Nut Connector Type: Plug, Female Sockets Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 30V Ingress Protection: IP67 - Dust Tight, Waterproof Applications: Industrial Orientation: B Standard Package: 25 Shell Size - Insert: M8-5 Contact Finish - Mating: Gold Cable Opening: 0.118" ~ 0.138" (3.00mm ~ 3.50mm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -25°C ~ 80°C Shell Material: Brass Shell Finish: Nickel ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable Current Rating (Amps): 1.5A Backshell Material, Plating: Brass, Nickel REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Bulgin Other Names: 2266-PXMBNI08FBF05BS C,708-2134 Base Product Number: PXMBNI Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1148032-PXMBNI08FBF05BSC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1148032-PXMBNI08FBF05BSC
Connectors, Interconnects - Circular Connectors 1148032-PXMBNI08FBF05BSC
Win Source Part Number: 1148032-PXMBNI08FBF0 5BSC Category: Connectors, Interconnects>Circul ar Connectors Series: Buccaneer® M8 Number of Positions: 5 Color: Silver Features: Backshell, Coupling Nut Connector Type: Plug, Female Sockets Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 30V Ingress Protection: IP67 - Dust Tight, Waterproof Applications: Industrial Orientation: B Standard Package: 25 Shell Size - Insert: M8-5 Contact Finish - Mating: Gold Cable Opening: 0.118" ~ 0.138" (3.00mm ~ 3.50mm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -25°C ~ 80°C Shell Material: Brass Shell Finish: Nickel ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable Current Rating (Amps): 1.5A Backshell Material, Plating: Brass, Nickel REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Bulgin Other Names: 2266-PXMBNI08FBF05BS C,708-2134 Base Product Number: PXMBNI Primary Material: Metal

Win Source Part Number: 1148032-PXMBNI08FBF05BSC
Category: Connectors, Interconnects>Circular Connectors
Series: Buccaneer® M8
Number of Positions: 5
Color: Silver
Features: Backshell, Coupling Nut
Connector Type: Plug, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 30V
Ingress Protection: IP67 - Dust Tight, Waterproof
Applications: Industrial
Orientation: B
Standard Package: 25
Shell Size - Insert: M8-5
Contact Finish - Mating: Gold
Cable Opening: 0.118" ~ 0.138" (3.00mm ~ 3.50mm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -25°C ~ 80°C
Shell Material: Brass
Shell Finish: Nickel
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1.5A
Backshell Material, Plating: Brass, Nickel
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Bulgin
Other Names: 2266-PXMBNI08FBF05BSC,708-2134
Base Product Number: PXMBNI
Primary Material: Metal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1148032-PXMBNI08FBF05BSC
Product Name Connectors, Interconnects - Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 1115761 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details