Bulgin Limited Connectors, Interconnects - Circular Connectors - Housings PXM7011/32P/CR/1113

Description
Win Source Part Number: 1087040-PXM7011/32P/ CR/1113 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: Buccaneer® 7000 Type: For Male Pins Number of Positions: 32 (Power) Features: Backshell Connector Type: Receptacle Housing Contact Type: Crimp and Solder Cup Fastening Type: Bayonet Lock Package: Bulk Note: Contacts Not Included Ingress Protection: IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof Shielding: Unshielded Orientation: Keyed Housing Color: Silver Standard Package: 10 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 120°C Shell Material: Zinc Alloy Shell Finish: Nickel Alternative Parts (Cross-Reference): PT06SE-16-26S; D38999/26WF32SA-LC; D38999/26JF32SN-LC; D38999/26WF32SN-LC; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Bulgin Base Product Number: PXM7011 Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1087040-PXM7011/32P/ CR/1113 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: Buccaneer® 7000 Type: For Male Pins Number of Positions: 32 (Power) Features: Backshell Connector Type: Receptacle Housing Contact Type: Crimp and Solder Cup Fastening Type: Bayonet Lock Package: Bulk Note: Contacts Not Included Ingress Protection: IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof Shielding: Unshielded Orientation: Keyed Housing Color: Silver Standard Package: 10 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 120°C Shell Material: Zinc Alloy Shell Finish: Nickel Alternative Parts (Cross-Reference): PT06SE-16-26S; D38999/26WF32SA-LC; D38999/26JF32SN-LC; D38999/26WF32SN-LC; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Bulgin Base Product Number: PXM7011 Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Housings - 1087040-PXM7011/32P/CR/1113 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1087040-PXM7011/32P/CR/1113
Connectors, Interconnects - Circular Connectors - Housings 1087040-PXM7011/32P/CR/1113
Win Source Part Number: 1087040-PXM7011/32P/ CR/1113 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: Buccaneer® 7000 Type: For Male Pins Number of Positions: 32 (Power) Features: Backshell Connector Type: Receptacle Housing Contact Type: Crimp and Solder Cup Fastening Type: Bayonet Lock Package: Bulk Note: Contacts Not Included Ingress Protection: IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof Shielding: Unshielded Orientation: Keyed Housing Color: Silver Standard Package: 10 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 120°C Shell Material: Zinc Alloy Shell Finish: Nickel Alternative Parts (Cross-Reference): PT06SE-16-26S; D38999/26WF32SA-LC; D38999/26JF32SN-LC; D38999/26WF32SN-LC; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Bulgin Base Product Number: PXM7011 Primary Material: Metal

Win Source Part Number: 1087040-PXM7011/32P/CR/1113
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: Buccaneer® 7000
Type: For Male Pins
Number of Positions: 32 (Power)
Features: Backshell
Connector Type: Receptacle Housing
Contact Type: Crimp and Solder Cup
Fastening Type: Bayonet Lock
Package: Bulk
Note: Contacts Not Included
Ingress Protection: IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Shielding: Unshielded
Orientation: Keyed
Housing Color: Silver
Standard Package: 10
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 120°C
Shell Material: Zinc Alloy
Shell Finish: Nickel
Alternative Parts (Cross-Reference): PT06SE-16-26S; D38999/26WF32SA-LC; D38999/26JF32SN-LC; D38999/26WF32SN-LC;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: Bulgin
Base Product Number: PXM7011
Primary Material: Metal

Buy Now Datasheet
7000 SERIES METAL INLINE CONNECTOR

7000 SERIES METAL INLINE CONNECTOR

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1087040-PXM7011/32P/CR/1113 PXM7011/32P/CR/1113
Product Name Connectors, Interconnects - Circular Connectors - Housings
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - N230B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details