Bulgin Limited Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) PX0587/SE

Description
SIDE ENTRY CABLE CONNECTOR (FEMALE)
Request a Quote Datasheet
Description
SIDE ENTRY CABLE CONNECTOR (FEMALE)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PX0587/SE - Powell Electronics, Inc.
Swedesboro, NJ, United States
SIDE ENTRY CABLE CONNECTOR (FEMALE)

SIDE ENTRY CABLE CONNECTOR (FEMALE)

Buy Now
Swedesboro, NJ, United States
SIDE ENTRY CABLE CONNECTOR (FEMALE)

SIDE ENTRY CABLE CONNECTOR (FEMALE)

Buy Now
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) - 1334242-PX0587/SE - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
1334242-PX0587/SE
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) 1334242-PX0587/SE
Manufacturer: Bulgin Win Source Part Number: 1334242-PX0587/SE Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM) Packaging: Bulk Number of Positions: 3 Connector Type: Plug, Female Sockets Termination: Screw Connector Style: IEC 320-C13 Material Flammability Rating: UL94 V-0 Standard Package: 200 Mounting: Free Hanging (In-Line), Right Angle Filter Type: Unfiltered - Commercial ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 708-1343,2266-PX0587 /SE,PX0587SE Base Product Number: PX0587 Approval Agency: CSA, ENEC, RCM, UL, VDE RoHS Status: ROHS3 Compliant Current Rating - Appliance Inlet: 10A Voltage Rating - Appliance Inlet: 250VAC

Manufacturer: Bulgin
Win Source Part Number: 1334242-PX0587/SE
Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM)
Packaging: Bulk
Number of Positions: 3
Connector Type: Plug, Female Sockets
Termination: Screw
Connector Style: IEC 320-C13
Material Flammability Rating: UL94 V-0
Standard Package: 200
Mounting: Free Hanging (In-Line), Right Angle
Filter Type: Unfiltered - Commercial
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Accomodates a Fuse: No
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 708-1343,2266-PX0587/SE,PX0587SE
Base Product Number: PX0587
Approval Agency: CSA, ENEC, RCM, UL, VDE
RoHS Status: ROHS3 Compliant
Current Rating - Appliance Inlet: 10A
Voltage Rating - Appliance Inlet: 250VAC

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number PX0587/SE 1334242-PX0587/SE
Product Name Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SB ® 120/PP120 die for 2 awg to 6 awg - 1388G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details