Bulgin Limited Power Entry Connectors - Inlets, Outlets, Modules - PX0580/PC/12132 PX0580/PC/12132

Description
Manufacturer: Bulgin Win Source Part Number: 847636-PX0580/PC/121 32 Series: PX Features: Power Entry Connector Package: Bulk Family Name: PX0580 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 2266-PX0580/PC/12132 , 708-1920, PX0580/PC/12132-ND
Request a Quote Datasheet
Description
Manufacturer: Bulgin Win Source Part Number: 847636-PX0580/PC/121 32 Series: PX Features: Power Entry Connector Package: Bulk Family Name: PX0580 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 2266-PX0580/PC/12132 , 708-1920, PX0580/PC/12132-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - PX0580/PC/12132 - 847636-PX0580/PC/12132 - Win Source Electronics
Laguna Hills, CA, United States
Power Entry Connectors - Inlets, Outlets, Modules - PX0580/PC/12132
847636-PX0580/PC/12132
Power Entry Connectors - Inlets, Outlets, Modules - PX0580/PC/12132 847636-PX0580/PC/12132
Manufacturer: Bulgin Win Source Part Number: 847636-PX0580/PC/121 32 Series: PX Features: Power Entry Connector Package: Bulk Family Name: PX0580 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 2266-PX0580/PC/12132 , 708-1920, PX0580/PC/12132-ND

Manufacturer: Bulgin
Win Source Part Number: 847636-PX0580/PC/12132
Series: PX
Features: Power Entry Connector
Package: Bulk
Family Name: PX0580
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Other Part Number: 2266-PX0580/PC/12132, 708-1920, PX0580/PC/12132-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 847636-PX0580/PC/12132
Product Name Power Entry Connectors - Inlets, Outlets, Modules - PX0580/PC/12132
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2458-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details