Bulgin Limited Connectors, Interconnects - Circular Connectors - Circular Connector Housings PX0412/08S

Description
Manufacturer: Bulgin Win Source Part Number: 1334571-PX0412/08S Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 8 (Power) Features: UV Resistant Connector Type: Receptacle Housing Contact Type: Crimp and Solder Cup Fastening Type: Threaded Note: Contacts Not Included Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black Standard Package: 100 Mounting: Panel Mount Mounting Feature: Bulkhead - Rear Side Nut Contact Shape: Circular Temperature Range - Operating: -40°C ~ 80°C Shell Material: Polyamide (PA), Nylon ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: PX041208S,-PX0412/08 S,708-1069 Base Product Number: PX0412 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Bulgin Win Source Part Number: 1334571-PX0412/08S Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 8 (Power) Features: UV Resistant Connector Type: Receptacle Housing Contact Type: Crimp and Solder Cup Fastening Type: Threaded Note: Contacts Not Included Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black Standard Package: 100 Mounting: Panel Mount Mounting Feature: Bulkhead - Rear Side Nut Contact Shape: Circular Temperature Range - Operating: -40°C ~ 80°C Shell Material: Polyamide (PA), Nylon ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: PX041208S,-PX0412/08 S,708-1069 Base Product Number: PX0412 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334571-PX0412/08S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334571-PX0412/08S
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334571-PX0412/08S
Manufacturer: Bulgin Win Source Part Number: 1334571-PX0412/08S Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 8 (Power) Features: UV Resistant Connector Type: Receptacle Housing Contact Type: Crimp and Solder Cup Fastening Type: Threaded Note: Contacts Not Included Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black Standard Package: 100 Mounting: Panel Mount Mounting Feature: Bulkhead - Rear Side Nut Contact Shape: Circular Temperature Range - Operating: -40°C ~ 80°C Shell Material: Polyamide (PA), Nylon ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: PX041208S,-PX0412/08 S,708-1069 Base Product Number: PX0412 RoHS Status: ROHS3 Compliant

Manufacturer: Bulgin
Win Source Part Number: 1334571-PX0412/08S
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 8 (Power)
Features: UV Resistant
Connector Type: Receptacle Housing
Contact Type: Crimp and Solder Cup
Fastening Type: Threaded
Note: Contacts Not Included
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Black
Standard Package: 100
Mounting: Panel Mount
Mounting Feature: Bulkhead - Rear Side Nut
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 80°C
Shell Material: Polyamide (PA), Nylon
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: PX041208S,-PX0412/08S,708-1069
Base Product Number: PX0412
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334571-PX0412/08S
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-102-861-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details