Bulgin Limited Connectors, Interconnects - Circular Connectors - Housings PX0412/08P

Description
Win Source Part Number: 1228612-PX0412/08P Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: Buccaneer® 400 Type: For Male Pins Number of Positions: 8 (Power) Features: UV Resistant Connector Type: Receptacle Housing Contact Type: Crimp and Solder Cup Fastening Type: Threaded Package: Bulk Note: Contacts Not Included Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black Standard Package: 100 Mounting Feature: Bulkhead - Rear Side Nut Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -40°C ~ 80°C Shell Material: Polyamide (PA), Nylon ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: Bulgin Other Names: PX041208P,708-1062,2 266-PX0412/08P Base Product Number: PX0412
Request a Quote Datasheet
Description
Win Source Part Number: 1228612-PX0412/08P Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: Buccaneer® 400 Type: For Male Pins Number of Positions: 8 (Power) Features: UV Resistant Connector Type: Receptacle Housing Contact Type: Crimp and Solder Cup Fastening Type: Threaded Package: Bulk Note: Contacts Not Included Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black Standard Package: 100 Mounting Feature: Bulkhead - Rear Side Nut Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -40°C ~ 80°C Shell Material: Polyamide (PA), Nylon ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: Bulgin Other Names: PX041208P,708-1062,2 266-PX0412/08P Base Product Number: PX0412
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Housings - 1228612-PX0412/08P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1228612-PX0412/08P
Connectors, Interconnects - Circular Connectors - Housings 1228612-PX0412/08P
Win Source Part Number: 1228612-PX0412/08P Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: Buccaneer® 400 Type: For Male Pins Number of Positions: 8 (Power) Features: UV Resistant Connector Type: Receptacle Housing Contact Type: Crimp and Solder Cup Fastening Type: Threaded Package: Bulk Note: Contacts Not Included Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black Standard Package: 100 Mounting Feature: Bulkhead - Rear Side Nut Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -40°C ~ 80°C Shell Material: Polyamide (PA), Nylon ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: Bulgin Other Names: PX041208P,708-1062,2 266-PX0412/08P Base Product Number: PX0412

Win Source Part Number: 1228612-PX0412/08P
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: Buccaneer® 400
Type: For Male Pins
Number of Positions: 8 (Power)
Features: UV Resistant
Connector Type: Receptacle Housing
Contact Type: Crimp and Solder Cup
Fastening Type: Threaded
Package: Bulk
Note: Contacts Not Included
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Black
Standard Package: 100
Mounting Feature: Bulkhead - Rear Side Nut
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 80°C
Shell Material: Polyamide (PA), Nylon
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: Bulgin
Other Names: PX041208P,708-1062,2266-PX0412/08P
Base Product Number: PX0412

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1228612-PX0412/08P
Product Name Connectors, Interconnects - Circular Connectors - Housings
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details