Bulgin Limited Connectors, Interconnects - Circular Connectors - Circular Connector Housings PX0410/04P/6065

Description
Manufacturer: Bulgin Win Source Part Number: 1334593-PX0410/04P/6 065 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Male Pins Number of Positions: 4 (Power) Features: Backshell, Coupling Nut, UV Resistant Connector Type: Plug Housing Contact Type: Crimp and Solder Cup Fastening Type: Threaded Note: Contacts Not Included Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black, Blue Standard Package: 100 Mounting: Free Hanging (In-Line) Includes: 6 pcs - 1 Connector, 1 Backshell, 1 Cage Clamp, 1 Clamp Nut, 1 Gland, 1 O-Ring Contact Shape: Circular Temperature Range - Operating: -40°C ~ 80°C Shell Material: Polyamide (PA), Nylon ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 2266-PX0410/04P/6065 ,708-2602,PX0410/04P /6065-ND Base Product Number: PX0410 RoHS Status: ROHS3 Compliant Primary Material: Plastic
Request a Quote Datasheet
Description
Manufacturer: Bulgin Win Source Part Number: 1334593-PX0410/04P/6 065 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Male Pins Number of Positions: 4 (Power) Features: Backshell, Coupling Nut, UV Resistant Connector Type: Plug Housing Contact Type: Crimp and Solder Cup Fastening Type: Threaded Note: Contacts Not Included Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black, Blue Standard Package: 100 Mounting: Free Hanging (In-Line) Includes: 6 pcs - 1 Connector, 1 Backshell, 1 Cage Clamp, 1 Clamp Nut, 1 Gland, 1 O-Ring Contact Shape: Circular Temperature Range - Operating: -40°C ~ 80°C Shell Material: Polyamide (PA), Nylon ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 2266-PX0410/04P/6065 ,708-2602,PX0410/04P /6065-ND Base Product Number: PX0410 RoHS Status: ROHS3 Compliant Primary Material: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334593-PX0410/04P/6065 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334593-PX0410/04P/6065
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334593-PX0410/04P/6065
Manufacturer: Bulgin Win Source Part Number: 1334593-PX0410/04P/6 065 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Male Pins Number of Positions: 4 (Power) Features: Backshell, Coupling Nut, UV Resistant Connector Type: Plug Housing Contact Type: Crimp and Solder Cup Fastening Type: Threaded Note: Contacts Not Included Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black, Blue Standard Package: 100 Mounting: Free Hanging (In-Line) Includes: 6 pcs - 1 Connector, 1 Backshell, 1 Cage Clamp, 1 Clamp Nut, 1 Gland, 1 O-Ring Contact Shape: Circular Temperature Range - Operating: -40°C ~ 80°C Shell Material: Polyamide (PA), Nylon ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 2266-PX0410/04P/6065 ,708-2602,PX0410/04P /6065-ND Base Product Number: PX0410 RoHS Status: ROHS3 Compliant Primary Material: Plastic

Manufacturer: Bulgin
Win Source Part Number: 1334593-PX0410/04P/6065
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Male Pins
Number of Positions: 4 (Power)
Features: Backshell, Coupling Nut, UV Resistant
Connector Type: Plug Housing
Contact Type: Crimp and Solder Cup
Fastening Type: Threaded
Note: Contacts Not Included
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Black, Blue
Standard Package: 100
Mounting: Free Hanging (In-Line)
Includes: 6 pcs - 1 Connector, 1 Backshell, 1 Cage Clamp, 1 Clamp Nut, 1 Gland, 1 O-Ring
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 80°C
Shell Material: Polyamide (PA), Nylon
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 2266-PX0410/04P/6065,708-2602,PX0410/04P/6065-ND
Base Product Number: PX0410
RoHS Status: ROHS3 Compliant
Primary Material: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334593-PX0410/04P/6065
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details