Bulgin Limited Connectors, Interconnects - Circular Connectors - Circular Connector Housings PX0410/04P/4550

Description
Win Source Part Number: 1338266-PX0410/04P/4 550 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Series: Buccaneer® 400 Type: For Male Pins Number of Positions: 4 (Power) Features: Backshell, Coupling Nut, UV Resistant Connector Type: Plug Housing Contact Type: Crimp and Solder Cup Fastening Type: Threaded Package: Bulk Note: Contacts Not Included Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black, Blue Standard Package: 100 Includes: 6 pcs - 1 Connector, 1 Backshell, 1 Cage Clamp, 1 Clamp Nut, 1 Gland, 1 O-Ring Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 80°C Shell Material: Polyamide (PA) , Nylon ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: Bulgin Base Product Number: PX0410 Primary Material: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1338266-PX0410/04P/4 550 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Series: Buccaneer® 400 Type: For Male Pins Number of Positions: 4 (Power) Features: Backshell, Coupling Nut, UV Resistant Connector Type: Plug Housing Contact Type: Crimp and Solder Cup Fastening Type: Threaded Package: Bulk Note: Contacts Not Included Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black, Blue Standard Package: 100 Includes: 6 pcs - 1 Connector, 1 Backshell, 1 Cage Clamp, 1 Clamp Nut, 1 Gland, 1 O-Ring Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 80°C Shell Material: Polyamide (PA) , Nylon ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: Bulgin Base Product Number: PX0410 Primary Material: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1338266-PX0410/04P/4550 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1338266-PX0410/04P/4550
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1338266-PX0410/04P/4550
Win Source Part Number: 1338266-PX0410/04P/4 550 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Series: Buccaneer® 400 Type: For Male Pins Number of Positions: 4 (Power) Features: Backshell, Coupling Nut, UV Resistant Connector Type: Plug Housing Contact Type: Crimp and Solder Cup Fastening Type: Threaded Package: Bulk Note: Contacts Not Included Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black, Blue Standard Package: 100 Includes: 6 pcs - 1 Connector, 1 Backshell, 1 Cage Clamp, 1 Clamp Nut, 1 Gland, 1 O-Ring Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 80°C Shell Material: Polyamide (PA) , Nylon ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: Bulgin Base Product Number: PX0410 Primary Material: Plastic

Win Source Part Number: 1338266-PX0410/04P/4550
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Series: Buccaneer® 400
Type: For Male Pins
Number of Positions: 4 (Power)
Features: Backshell, Coupling Nut, UV Resistant
Connector Type: Plug Housing
Contact Type: Crimp and Solder Cup
Fastening Type: Threaded
Package: Bulk
Note: Contacts Not Included
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Black, Blue
Standard Package: 100
Includes: 6 pcs - 1 Connector, 1 Backshell, 1 Cage Clamp, 1 Clamp Nut, 1 Gland, 1 O-Ring
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 80°C
Shell Material: Polyamide (PA) , Nylon
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: Bulgin
Base Product Number: PX0410
Primary Material: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1338266-PX0410/04P/4550
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10030ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details