Bulgin Limited Connectors, Interconnects - Circular Connectors - Housings PX0410/02S/5560

Description
Win Source Part Number: 1229005-PX0410/02S/5 560 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: Buccaneer® 400 Type: For Female Sockets Number of Positions: 2 (Power) Features: Backshell, Coupling Nut, UV Resistant Connector Type: Plug Housing Contact Type: Crimp and Solder Cup Fastening Type: Threaded Package: Bulk Note: Contacts Not Included Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black, Blue Standard Package: 100 Includes: 6 pcs - 1 Connector, 1 Backshell, 1 Cage Clamp, 1 Clamp Nut, 1 Gland, 1 O-Ring Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 80°C Shell Material: Polyamide (PA), Nylon Alternative Parts (Cross-Reference): PX0410/02S/5560.; PX0410/02S5560; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: Bulgin Other Names: PX041002S5560,708-10 37 Base Product Number: PX0410 Primary Material: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1229005-PX0410/02S/5 560 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: Buccaneer® 400 Type: For Female Sockets Number of Positions: 2 (Power) Features: Backshell, Coupling Nut, UV Resistant Connector Type: Plug Housing Contact Type: Crimp and Solder Cup Fastening Type: Threaded Package: Bulk Note: Contacts Not Included Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black, Blue Standard Package: 100 Includes: 6 pcs - 1 Connector, 1 Backshell, 1 Cage Clamp, 1 Clamp Nut, 1 Gland, 1 O-Ring Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 80°C Shell Material: Polyamide (PA), Nylon Alternative Parts (Cross-Reference): PX0410/02S/5560.; PX0410/02S5560; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: Bulgin Other Names: PX041002S5560,708-10 37 Base Product Number: PX0410 Primary Material: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Housings - 1229005-PX0410/02S/5560 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1229005-PX0410/02S/5560
Connectors, Interconnects - Circular Connectors - Housings 1229005-PX0410/02S/5560
Win Source Part Number: 1229005-PX0410/02S/5 560 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: Buccaneer® 400 Type: For Female Sockets Number of Positions: 2 (Power) Features: Backshell, Coupling Nut, UV Resistant Connector Type: Plug Housing Contact Type: Crimp and Solder Cup Fastening Type: Threaded Package: Bulk Note: Contacts Not Included Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black, Blue Standard Package: 100 Includes: 6 pcs - 1 Connector, 1 Backshell, 1 Cage Clamp, 1 Clamp Nut, 1 Gland, 1 O-Ring Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 80°C Shell Material: Polyamide (PA), Nylon Alternative Parts (Cross-Reference): PX0410/02S/5560.; PX0410/02S5560; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: Bulgin Other Names: PX041002S5560,708-10 37 Base Product Number: PX0410 Primary Material: Plastic

Win Source Part Number: 1229005-PX0410/02S/5560
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: Buccaneer® 400
Type: For Female Sockets
Number of Positions: 2 (Power)
Features: Backshell, Coupling Nut, UV Resistant
Connector Type: Plug Housing
Contact Type: Crimp and Solder Cup
Fastening Type: Threaded
Package: Bulk
Note: Contacts Not Included
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Black, Blue
Standard Package: 100
Includes: 6 pcs - 1 Connector, 1 Backshell, 1 Cage Clamp, 1 Clamp Nut, 1 Gland, 1 O-Ring
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 80°C
Shell Material: Polyamide (PA), Nylon
Alternative Parts (Cross-Reference): PX0410/02S/5560.; PX0410/02S5560;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: Bulgin
Other Names: PX041002S5560,708-1037
Base Product Number: PX0410
Primary Material: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1229005-PX0410/02S/5560
Product Name Connectors, Interconnects - Circular Connectors - Housings
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm ARINC Size 5 Pin - 110786 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details