Bulgin Limited RF Antennas PX0407

Description
2.4GHZ-2.5GHZ OMNIDIRECTIONAL SE
Request a Quote Datasheet
Description
2.4GHZ-2.5GHZ OMNIDIRECTIONAL SE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-PX0407-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5073-PX0407-ND
RF Antennas 5073-PX0407-ND
2.4GHZ-2.5GHZ OMNIDIRECTIONAL SE

2.4GHZ-2.5GHZ OMNIDIRECTIONAL SE

Buy Now Datasheet
Swedesboro, NJ, United States
Antennas
PX0407
Antennas PX0407
SMB ANTENNA

SMB ANTENNA

Buy Now
IP68 BUCCANEER ANTENNA - PX0407 - Heilind Electronics, Inc.
Wilmington, MA, United States
IP68 BUCCANEER ANTENNA
PX0407
IP68 BUCCANEER ANTENNA PX0407
IP68 BUCCANEER ANTENNA

IP68 BUCCANEER ANTENNA

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc.
Product Category Antennas Antennas Antennas
Product Number 5073-PX0407-ND PX0407 PX0407
Product Name RF Antennas Antennas IP68 BUCCANEER ANTENNA
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-581 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers