Bulgin Limited Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules PF0030/PC

Description
Win Source Part Number: 985038-PF0030/PC Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: PF Number of Positions: 3 Current - IEC: 10A Voltage - IEC: 250VAC Connector Type: Receptacle, Male Blades - Module Termination: Solder Package: Bulk Connector Style: IEC 320-C14 Material Flammability Rating: UL94 V-0 Standard Package: 200 Filter Type: Unfiltered - Commercial Fuse Holder, Drawer: Fuse Holder, Twin Fused Panel Cutout Dimensions: Rectangular - 28.10mm x 31.30mm Panel Thickness: 0.157" (4.00mm) Mounting Type: Panel Mount, Flange; Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bulgin Other Names: PF0030/PC-ND,2266-PF 0030/PC,708-1914 Base Product Number: PF0030 Approval Agency: CSA, UL
Request a Quote Datasheet
Description
Win Source Part Number: 985038-PF0030/PC Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: PF Number of Positions: 3 Current - IEC: 10A Voltage - IEC: 250VAC Connector Type: Receptacle, Male Blades - Module Termination: Solder Package: Bulk Connector Style: IEC 320-C14 Material Flammability Rating: UL94 V-0 Standard Package: 200 Filter Type: Unfiltered - Commercial Fuse Holder, Drawer: Fuse Holder, Twin Fused Panel Cutout Dimensions: Rectangular - 28.10mm x 31.30mm Panel Thickness: 0.157" (4.00mm) Mounting Type: Panel Mount, Flange; Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bulgin Other Names: PF0030/PC-ND,2266-PF 0030/PC,708-1914 Base Product Number: PF0030 Approval Agency: CSA, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 985038-PF0030/PC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
985038-PF0030/PC
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 985038-PF0030/PC
Win Source Part Number: 985038-PF0030/PC Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: PF Number of Positions: 3 Current - IEC: 10A Voltage - IEC: 250VAC Connector Type: Receptacle, Male Blades - Module Termination: Solder Package: Bulk Connector Style: IEC 320-C14 Material Flammability Rating: UL94 V-0 Standard Package: 200 Filter Type: Unfiltered - Commercial Fuse Holder, Drawer: Fuse Holder, Twin Fused Panel Cutout Dimensions: Rectangular - 28.10mm x 31.30mm Panel Thickness: 0.157" (4.00mm) Mounting Type: Panel Mount, Flange; Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bulgin Other Names: PF0030/PC-ND,2266-PF 0030/PC,708-1914 Base Product Number: PF0030 Approval Agency: CSA, UL

Win Source Part Number: 985038-PF0030/PC
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: PF
Number of Positions: 3
Current - IEC: 10A
Voltage - IEC: 250VAC
Connector Type: Receptacle, Male Blades - Module
Termination: Solder
Package: Bulk
Connector Style: IEC 320-C14
Material Flammability Rating: UL94 V-0
Standard Package: 200
Filter Type: Unfiltered - Commercial
Fuse Holder, Drawer: Fuse Holder, Twin Fused
Panel Cutout Dimensions: Rectangular - 28.10mm x 31.30mm
Panel Thickness: 0.157" (4.00mm)
Mounting Type: Panel Mount, Flange; Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bulgin
Other Names: PF0030/PC-ND,2266-PF0030/PC,708-1914
Base Product Number: PF0030
Approval Agency: CSA, UL

Buy Now Datasheet
Power Entry Modules (PEM) - PF0030/PC - ODG (Origin Data Global)
Shenzhen, China
Power Entry Modules (PEM)
PF0030/PC
Power Entry Modules (PEM) PF0030/PC
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 985038-PF0030/PC PF0030/PC
Product Name Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules Power Entry Modules (PEM)
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products