Pasternack RF Directional Coupler PEWRD650CP01-30

Description
WRD-650 Double Ridge Waveguide 3
Request a Quote Datasheet
Description
WRD-650 Double Ridge Waveguide 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PEWRD650CP01-30-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PEWRD650CP01-30-ND
RF Directional Coupler 6099-PEWRD650CP01-30-ND
WRD-650 Double Ridge Waveguide 3

WRD-650 Double Ridge Waveguide 3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PEWRD650CP01-30-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 6500.00 to 18000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

50 ohms 20dB SMA-Female Directional Coupler From 6GHz to 18GHz Rated at 50 Watts - HRT-DQ(6000/18000)-20S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 18000.00 MHz
Power 50.00 watts
View Details
MQH-1842CH, MMIC 18-42GHz Quadrature Hybrid - MQH-1842CH - Marki Microwave LLC
Specs
Frequency Range 18000.00 to 42000.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details