Pasternack RF Directional Coupler PEWCT1108

Description
WR-137 Waveguide 20 dB Crossguid
Request a Quote Datasheet
Description
WR-137 Waveguide 20 dB Crossguid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PEWCT1108-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PEWCT1108-ND
RF Directional Coupler 6099-PEWCT1108-ND
WR-137 Waveguide 20 dB Crossguid

WR-137 Waveguide 20 dB Crossguid

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PEWCT1108-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 5850.00 to 8200.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o55143371 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
View Details
Dual-Directional Couplers 504020030 - 504020030 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 4000.00 to 20000.00 MHz
Power 20.00 watts
View Details
90 Degree Hybrid Couplers - NHC9-5700-5900-30-S - kTB Solutions
Specs
Frequency Range 5700.00 to 5900.00 MHz
Power 30.00 watts
Insertion Loss 0.50 dB
View Details