Pasternack RF Directional Coupler PEWCP1090N-30

Description
WR-159 WAVEGUIDE 30 DB DUAL DIRE
Request a Quote Datasheet
Description
WR-159 WAVEGUIDE 30 DB DUAL DIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PEWCP1090N-30-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PEWCP1090N-30-ND
RF Directional Coupler 6099-PEWCP1090N-30-ND
WR-159 WAVEGUIDE 30 DB DUAL DIRE

WR-159 WAVEGUIDE 30 DB DUAL DIRE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PEWCP1090N-30-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 4640.00 to 7050.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSC-8-3.8G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 3400.00 to 4200.00 MHz
View Details
4 to 12.4GHz –Directional Coupler - UIYDCP4315C - UIY Inc.
Specs
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
Coupling 10.00 to 30.00 dB
View Details
Directional Couplers 152030 - 152030 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 20000.00 MHz
Power 20.00 watts
View Details
90 Degree Hybrid Couplers - NHC9-400-650-K8-N - kTB Solutions
Specs
Frequency Range 400.00 to 650.00 MHz
Power 800.00 watts
Insertion Loss 0.50 dB
View Details