Pasternack RF Directional Coupler PEWCP1080-20

Description
WR-15 Waveguide 20 dB Broadwall
Request a Quote Datasheet
Description
WR-15 Waveguide 20 dB Broadwall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PEWCP1080-20-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PEWCP1080-20-ND
RF Directional Coupler 6099-PEWCP1080-20-ND
WR-15 Waveguide 20 dB Broadwall

WR-15 Waveguide 20 dB Broadwall

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PEWCP1080-20-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-6-17.82G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 17300.00 to 18400.00 MHz
View Details
4 to 12.4GHz –Directional Coupler - UIYDCP4315C - UIY Inc.
Specs
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
Coupling 10.00 to 30.00 dB
View Details
3 dB 90 Degree Hybrid Couplers 3100400K - 3100400K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details
90 Degree Hybrid Couplers - NHC9-2400-2500-K5-N - kTB Solutions
Specs
Frequency Range 2400.00 to 2500.00 MHz
Power 500.00 watts
Insertion Loss 0.60 dB
View Details