Pasternack RF Directional Coupler PEWCP1008

Description
WR-51 Waveguide 10 dB Broadwall
Request a Quote Datasheet
Description
WR-51 Waveguide 10 dB Broadwall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PEWCP1008-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PEWCP1008-ND
RF Directional Coupler 6099-PEWCP1008-ND
WR-51 Waveguide 10 dB Broadwall

WR-51 Waveguide 10 dB Broadwall

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PEWCP1008-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSDZ-10Z-5.5G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 5000.00 to 6000.00 MHz
View Details
698 to 2700MHz – Directional Coupler - UIYDCP12040A - UIY Inc.
Specs
Frequency Range 698.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Dual-Directional Couplers 504020006 - 504020006 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 4000.00 to 20000.00 MHz
Power 20.00 watts
View Details
Single Directional Couplers - NSDC-2000-40000-30-16-K - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 30.00 watts
View Details