Pasternack Attenuators PEWAT1010-30

Description
WR-15 Waveguide Fixed Attenuator
Request a Quote Datasheet
Description
WR-15 Waveguide Fixed Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PEWAT1010-30-ND - DigiKey
Thief River Falls, MN, United States
WR-15 Waveguide Fixed Attenuator

WR-15 Waveguide Fixed Attenuator

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PEWAT1010-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA40K1 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
ATN10-00110, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - SKY12328-350LF - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.5000 to 4 GHz
Attenuation 15.5 dB
View Details
Attenuators - 3157-BW-K10-2W44+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type 2.92mm In-Line Module
View Details
2 suppliers