Pasternack RF Antennas PEWAN229-15NF

Description
WR229 GAIN HRN 3.3-4.9GHZ 15DBI
Request a Quote Datasheet
Description
WR229 GAIN HRN 3.3-4.9GHZ 15DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEWAN229-15NF-ND - DigiKey
Thief River Falls, MN, United States
WR229 GAIN HRN 3.3-4.9GHZ 15DBI

WR229 GAIN HRN 3.3-4.9GHZ 15DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEWAN229-15NF-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 4100.0 MHz
Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1248673 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 800.0 to ? MHz
View Details