Pasternack RF Antennas PEWAN187-20NF

Description
WR187 GAIN HORN 3.95-5.85GHZ 20D
Request a Quote Datasheet
Description
WR187 GAIN HORN 3.95-5.85GHZ 20D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEWAN187-20NF-ND - DigiKey
Thief River Falls, MN, United States
WR187 GAIN HORN 3.95-5.85GHZ 20D

WR187 GAIN HORN 3.95-5.85GHZ 20D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEWAN187-20NF-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 4900.0 MHz
Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Telemetry Antennas - 2097271 - RS Components, Ltd.
Specs
Applications Telemetry
Pattern Type Omni directional
Connectors Type n female
View Details