Pasternack RF Antennas PEWAN159-20SF

Description
WR159 GAIN HRN 4.9-7.05GHZ 20DBI
Request a Quote Datasheet
Description
WR159 GAIN HRN 4.9-7.05GHZ 20DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEWAN159-20SF-ND - DigiKey
Thief River Falls, MN, United States
WR159 GAIN HRN 4.9-7.05GHZ 20DBI

WR159 GAIN HRN 4.9-7.05GHZ 20DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEWAN159-20SF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 5975.0 MHz
Gain 20 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers