Broadband Gain Horn Antenna, 18
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PEWAN1155-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 34000.0 MHz |
| Gain | 15 dB |
Dual slant ±45°