Pasternack RF Antennas PEWAN1153

Description
BROADBAND GAIN HORN ANTENNA, 1
Request a Quote Datasheet
Description
BROADBAND GAIN HORN ANTENNA, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEWAN1153-ND - DigiKey
Thief River Falls, MN, United States
BROADBAND GAIN HORN ANTENNA, 1

BROADBAND GAIN HORN ANTENNA, 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEWAN1153-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 2500.0 MHz
Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers