Pasternack RF Antennas PEWAN112-20NF

Description
WR112 GAIN HRN 7.05-10GHZ 20DBI
Request a Quote Datasheet
Description
WR112 GAIN HRN 7.05-10GHZ 20DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEWAN112-20NF-ND - DigiKey
Thief River Falls, MN, United States
WR112 GAIN HRN 7.05-10GHZ 20DBI

WR112 GAIN HRN 7.05-10GHZ 20DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEWAN112-20NF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 8525.0 MHz
Gain 20 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details