WR102 GAIN HRN 7-11GHZ 20DBI
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PEWAN102-20SF-ND |
| Product Name | RF Antennas |
| Applications | RF Antennas |
| Primary Frequency Range | 9000.0 MHz |
| Gain | 20 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)