WR42 GAIN HRN 8.2-12.4GHZ 20DBI
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PEWAN090-20ELNF-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 10300.0 MHz |
| Gain | 20 dB |
| VSWR | 1.25 :1 |
Vertical & 2 x Dual Slant ±45°