Pasternack RF Antennas PEWAN075-10ELNF

Description
WR75 GAIN HRN 10-15GHZ 10DBI
Request a Quote Datasheet
Description
WR75 GAIN HRN 10-15GHZ 10DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEWAN075-10ELNF-ND - DigiKey
Thief River Falls, MN, United States
WR75 GAIN HRN 10-15GHZ 10DBI

WR75 GAIN HRN 10-15GHZ 10DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEWAN075-10ELNF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 12500.0 MHz
Gain 10 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers