Pasternack RF Antennas PEWAN062-20NM

Description
WR62 GAIN HRN 12.4-18GHZ 20DBI
Request a Quote Datasheet
Description
WR62 GAIN HRN 12.4-18GHZ 20DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEWAN062-20NM-ND - DigiKey
Thief River Falls, MN, United States
WR62 GAIN HRN 12.4-18GHZ 20DBI

WR62 GAIN HRN 12.4-18GHZ 20DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEWAN062-20NM-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 15200.0 MHz
Gain 20 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers