WR62 GAIN HRN 12.4-18GHZ 10DBI
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PEWAN062-10NF-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 15200.0 MHz |
| Gain | 10 dB |
| VSWR | 1.4 :1 |
Vertical & 2 x Dual Slant ±45°