Pasternack RF Antennas PEWAN042-20SF

Description
WR42 GAIN HRN 18-26.5GHZ 20DBI
Request a Quote Datasheet
Description
WR42 GAIN HRN 18-26.5GHZ 20DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEWAN042-20SF-ND - DigiKey
Thief River Falls, MN, United States
WR42 GAIN HRN 18-26.5GHZ 20DBI

WR42 GAIN HRN 18-26.5GHZ 20DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEWAN042-20SF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 22200.0 MHz
Gain 20 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers